Rochester Electronics Logic - Flip Flops MC74VHC74DT

Description
IC FF D-TYPE DUAL 1BIT 14TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74VHC74DT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74VHC74DT
Logic - Flip Flops MC74VHC74DT
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74VHC74DT
Product Name Logic - Flip Flops
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT574D,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type SOIC20; SOIC
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details