Rochester Electronics Logic - Logic - Gates and Inverters - MC74LVX00D MC74LVX00D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883756-MC74LVX00D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883756-MC74LVX00D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LVX00D - 883756-MC74LVX00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVX00D
883756-MC74LVX00D
Logic - Logic - Gates and Inverters - MC74LVX00D 883756-MC74LVX00D
Manufacturer: ON Semiconductor Win Source Part Number: 883756-MC74LVX00D Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883756-MC74LVX00D
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVX00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVX00D
Logic - Gates and Inverters MC74LVX00D
NAND GATE, LV/LV-A/LVX/H SERIES

NAND GATE, LV/LV-A/LVX/H SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883756-MC74LVX00D MC74LVX00D
Product Name Logic - Logic - Gates and Inverters - MC74LVX00D Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHC1G04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers