Rochester Electronics Logic - Latches MC74LCX373DT

Description
IC LATCH TRANSP OCT LV 20-TSSOP
Datasheet
Description
IC LATCH TRANSP OCT LV 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74LCX373DT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LCX373DT
Logic - Latches MC74LCX373DT
IC LATCH TRANSP OCT LV 20-TSSOP

IC LATCH TRANSP OCT LV 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74LCX373DT
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT11373DW - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ALVT16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details