Rochester Electronics Logic - Flip Flops MC74HCT74ANG

Description
IC FF D-TYPE DUAL 1BIT 14DIP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HCT74ANG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HCT74ANG
Logic - Flip Flops MC74HCT74ANG
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HCT74ANG
Product Name Logic - Flip Flops
fMAX 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AUP2G80DC - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details