Rochester Electronics Logic - Logic - Shift Registers - MC74HC595ADR MC74HC595ADR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926308-MC74HC595ADR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926308-MC74HC595ADR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC595ADR - 926308-MC74HC595ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC595ADR
926308-MC74HC595ADR
Logic - Logic - Shift Registers - MC74HC595ADR 926308-MC74HC595ADR
Manufacturer: ON Semiconductor Win Source Part Number: 926308-MC74HC595ADR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926308-MC74HC595ADR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC595
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 926308-MC74HC595ADR
Product Name Logic - Logic - Shift Registers - MC74HC595ADR
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6217KLJTR-T - 859028-A6217KLJTR-T - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2444498 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 1.8 volts
IOUT 0.8000 amps
View Details