Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADWR2 MC74HC4851ADWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883705-MC74HC4851ADW R2 Features: Circuit IC Switch 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC4851 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74HC4851ADWR2 , 2156-MC74HC4851ADWR2 -ONTR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883705-MC74HC4851ADW R2 Features: Circuit IC Switch 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC4851 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74HC4851ADWR2 , 2156-MC74HC4851ADWR2 -ONTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADWR2 - 883705-MC74HC4851ADWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADWR2
883705-MC74HC4851ADWR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADWR2 883705-MC74HC4851ADWR2
Manufacturer: ON Semiconductor Win Source Part Number: 883705-MC74HC4851ADW R2 Features: Circuit IC Switch 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC4851 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-MC74HC4851ADWR2 , 2156-MC74HC4851ADWR2 -ONTR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 883705-MC74HC4851ADWR2
Features: Circuit IC Switch 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC4851
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-MC74HC4851ADWR2, 2156-MC74HC4851ADWR2-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 883705-MC74HC4851ADWR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADWR2
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260801-SI32173-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details