Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AD MC74HC4316AD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883703-MC74HC4316AD Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4316 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883703-MC74HC4316AD Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4316 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AD - 883703-MC74HC4316AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AD
883703-MC74HC4316AD
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AD 883703-MC74HC4316AD
Manufacturer: ON Semiconductor Win Source Part Number: 883703-MC74HC4316AD Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4316 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883703-MC74HC4316AD
Series: *
Features: Circuit IC Switch
Package: Bulk
Family Name: 74HC4316
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 883703-MC74HC4316AD
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AD
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3203-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details