Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC4075FL1 MC74HC4075FL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883701-MC74HC4075FL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 3 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4075 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883701-MC74HC4075FL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 3 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4075 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC4075FL1 - 883701-MC74HC4075FL1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC4075FL1
883701-MC74HC4075FL1
Logic - Logic - Gates and Inverters - MC74HC4075FL1 883701-MC74HC4075FL1
Manufacturer: ON Semiconductor Win Source Part Number: 883701-MC74HC4075FL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 3 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4075 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883701-MC74HC4075FL1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 3 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC4075
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Gates and Inverters - MC74HC4075FL1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC4075FL1
Logic - Gates and Inverters MC74HC4075FL1
IC GATE OR 3CH 3-INP SOEIAJ-14

IC GATE OR 3CH 3-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883701-MC74HC4075FL1 MC74HC4075FL1
Product Name Logic - Logic - Gates and Inverters - MC74HC4075FL1 Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; SOEIAJ-14
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family HCT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers