Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DWR2 MC74HC4053DWR2

Description
Manufacturer: Motorola Win Source Part Number: 926303-MC74HC4053DWR 2 Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926303-MC74HC4053DWR 2 Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DWR2 - 926303-MC74HC4053DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DWR2
926303-MC74HC4053DWR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DWR2 926303-MC74HC4053DWR2
Manufacturer: Motorola Win Source Part Number: 926303-MC74HC4053DWR 2 Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Motorola
Win Source Part Number: 926303-MC74HC4053DWR2
Series: *
Features: Circuit IC Switch
Package: Bulk
Family Name: 74HC4053
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 926303-MC74HC4053DWR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DWR2
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Quad buffer/line driver; 3-state - 74AHCT126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details