Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DT MC74HC4053DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926301-MC74HC4053DT Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926301-MC74HC4053DT Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DT - 926301-MC74HC4053DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DT
926301-MC74HC4053DT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DT 926301-MC74HC4053DT
Manufacturer: ON Semiconductor Win Source Part Number: 926301-MC74HC4053DT Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926301-MC74HC4053DT
Series: *
Features: Circuit IC Switch
Package: Bulk
Family Name: 74HC4053
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 926301-MC74HC4053DT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DT
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details