MC74HC373AFL1 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74HC373AFL1
Description
D LATCH, 1-FUNC, 8-BIT
-
Lingto Electronic Limited
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74HC373AFL1 |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
4 suppliers
Latch Type
D
Output Characteristics
3-State
Supply Voltage
3.3V; 3.6V; 3.3
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Power Dissipation
160 milliwatts
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details