Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC32AFL1 MC74HC32AFL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883687-MC74HC32AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC32 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883687-MC74HC32AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC32 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC32AFL1 - 883687-MC74HC32AFL1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC32AFL1
883687-MC74HC32AFL1
Logic - Logic - Gates and Inverters - MC74HC32AFL1 883687-MC74HC32AFL1
Manufacturer: ON Semiconductor Win Source Part Number: 883687-MC74HC32AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC32 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883687-MC74HC32AFL1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC32
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - MC74HC32AFL1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC32AFL1
Logic - Gates and Inverters MC74HC32AFL1
IC GATE OR 4CH 2-INP SOEIAJ-14

IC GATE OR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883687-MC74HC32AFL1 MC74HC32AFL1
Product Name Logic - Logic - Gates and Inverters - MC74HC32AFL1 Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; SOEIAJ-14
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers