MC74HC27FL2 -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
MC74HC27FL2
Description
TRIPLE 3-INPUT NOR GATE
-
Lingto Electronic Limited
Datasheet
Description
TRIPLE 3-INPUT NOR GATE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
MC74HC27FL2 |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; NOR
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
Look-ahead Carry Generator
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
8 suppliers