Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC20N MC74HC20N

Description
Manufacturer: Motorola Win Source Part Number: 883677-MC74HC20N Series: 74HC Features: IC 2 Channel Package: Bulk Family Name: 74HC20 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883677-MC74HC20N Series: 74HC Features: IC 2 Channel Package: Bulk Family Name: 74HC20 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC20N - 883677-MC74HC20N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC20N
883677-MC74HC20N
Logic - Logic - Gates and Inverters - MC74HC20N 883677-MC74HC20N
Manufacturer: Motorola Win Source Part Number: 883677-MC74HC20N Series: 74HC Features: IC 2 Channel Package: Bulk Family Name: 74HC20 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Motorola
Win Source Part Number: 883677-MC74HC20N
Series: 74HC
Features: IC 2 Channel
Package: Bulk
Family Name: 74HC20
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC20N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC20N
Logic - Gates and Inverters MC74HC20N
IC GATE NAND 2CH 4-INP SOEIAJ-14

IC GATE NAND 2CH 4-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883677-MC74HC20N MC74HC20N
Product Name Logic - Logic - Gates and Inverters - MC74HC20N Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
2-input NAND gate - 74AHC1G00GZYL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
 - 54AC00/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details