Rochester Electronics Logic - Flip Flops MC74HC174AFR2

Description
IC FF D-TYPE SNGL 6BIT 16SOEIAJ
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC174AFR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC174AFR2
Logic - Flip Flops MC74HC174AFR2
IC FF D-TYPE SNGL 6BIT 16SOEIAJ

IC FF D-TYPE SNGL 6BIT 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC174AFR2
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3333-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC821SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details