MC74HC164AFEL -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
MC74HC164AFEL
Description
SERIAL IN PARALLEL OUT
-
Lingto Electronic Limited
Datasheet
Description
SERIAL IN PARALLEL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
MC74HC164AFEL |
|
Product Name
|
Logic - Shift Registers |
|
Register Type
|
Serial In / Parallel Out
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Supply Voltage
2V ~ 6V
Output Characteristics
Open-drain
View Details
Package Type
Other; 14-DIP (0.300, 7.62mm)
View Details
2 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type
SOIC
View Details