Rochester Electronics Logic - Logic - Shift Registers - MC74HC164AF MC74HC164AF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883668-MC74HC164AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC164 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883668-MC74HC164AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC164 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC164AF - 883668-MC74HC164AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164AF
883668-MC74HC164AF
Logic - Logic - Shift Registers - MC74HC164AF 883668-MC74HC164AF
Manufacturer: ON Semiconductor Win Source Part Number: 883668-MC74HC164AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC164 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883668-MC74HC164AF
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC164
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Logic - Shift Registers - MC74HC164AF - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC164AF
Logic - Shift Registers MC74HC164AF
8-BIT SERIAL-INPUT/PARALLE L-OUTP

8-BIT SERIAL-INPUT/PARALLEL-OUTP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 883668-MC74HC164AF MC74HC164AF
Product Name Logic - Logic - Shift Registers - MC74HC164AF Logic - Shift Registers
Package Type SOIC; Other; 16-SOEIAJ
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC165DB,112 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
5 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers