Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MC74HC125AF

Description
IC BUF NON-INVERT 6V SOEIAJ-14
Description
IC BUF NON-INVERT 6V SOEIAJ-14
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC125AF is a quad 3-state noninverting buffer designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is compatible with standard CMOS and TTL outputs, making it versatile for various digital logic applications. The device features low input current of 1.0 µA and can drive up to 15 LSTTL loads, ensuring robust performance in bus-oriented systems. It includes four separate output enables that are active-low, allowing for flexible control in circuit designs. The MC74HC125AF is compliant with JEDEC standards and is available in both SOIC-14 and TSSOP-14 packages. Additionally, it is RoHS compliant and suitable for automotive applications, being AEC-Q100 qualified. This product is ideal for engineers seeking reliable buffering solutions in their electronic designs.

Datasheet Summary
Powered by GS/AI

The MC74HC125AF is a quad 3-state noninverting buffer designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is compatible with standard CMOS and TTL outputs, making it versatile for various digital logic applications. The device features low input current of 1.0 µA and can drive up to 15 LSTTL loads, ensuring robust performance in bus-oriented systems. It includes four separate output enables that are active-low, allowing for flexible control in circuit designs. The MC74HC125AF is compliant with JEDEC standards and is available in both SOIC-14 and TSSOP-14 packages. Additionally, it is RoHS compliant and suitable for automotive applications, being AEC-Q100 qualified. This product is ideal for engineers seeking reliable buffering solutions in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AF - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC125AF
Logic - Buffers, Drivers, Receivers, Transceivers MC74HC125AF
IC BUF NON-INVERT 6V SOEIAJ-14

IC BUF NON-INVERT 6V SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74HC125AF
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - BCM20735PKML1G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers