Rochester Electronics Logic - Logic - Flip Flops - MC74HC107F MC74HC107F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883657-MC74HC107F Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge Package: Bulk Family Name: 74HC107 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883657-MC74HC107F Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge Package: Bulk Family Name: 74HC107 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC74HC107F - 883657-MC74HC107F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC107F
883657-MC74HC107F
Logic - Logic - Flip Flops - MC74HC107F 883657-MC74HC107F
Manufacturer: ON Semiconductor Win Source Part Number: 883657-MC74HC107F Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge Package: Bulk Family Name: 74HC107 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 883657-MC74HC107F
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 2 Element JK Type 1 Bit Negative Edge
Package: Bulk
Family Name: 74HC107
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Flip Flops - MC74HC107F - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC107F
Logic - Flip Flops MC74HC107F
IC FF JK TYPE DUAL 1BIT

IC FF JK TYPE DUAL 1BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883657-MC74HC107F MC74HC107F
Product Name Logic - Logic - Flip Flops - MC74HC107F Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74D-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Logic - Flip Flops - 5962-9070101MEA - Lingto Electronic Limited
Specs
fMAX 54 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503M2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
5 suppliers