Rochester Electronics Logic - Logic - Gates and Inverters - MC74HC05ADTR2G MC74HC05ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926280-MC74HC05ADTR2 G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926280-MC74HC05ADTR2 G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC05ADTR2G - 926280-MC74HC05ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC05ADTR2G
926280-MC74HC05ADTR2G
Logic - Logic - Gates and Inverters - MC74HC05ADTR2G 926280-MC74HC05ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 926280-MC74HC05ADTR2 G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 926280-MC74HC05ADTR2G
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel Open Drain 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HC05
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 926280-MC74HC05ADTR2G
Product Name Logic - Logic - Gates and Inverters - MC74HC05ADTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT119AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
11 GHz Rf Amplifier - 860-CMD271 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Waffle
View Details
Current Sensing Amplifiers - 1906583P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8770602GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details