The MC74HC05ADTG is a hex inverter with open drain outputs, designed to provide six inverting functions in a single package. It is compatible with CMOS, NMOS, and TTL logic levels, making it versatile for various applications. The device operates within a voltage range of 2.0 to 6.0 V and features high noise immunity characteristic of CMOS technology. Each output can drive up to 10 LSTTL loads when connected to suitable pull-up resistors, allowing for active LOW wired-OR and active HIGH wired-AND logic configurations. The MC74HC05ADTG has a low input current of 1 µA and complies with JEDEC Standard No. 7A requirements. It is available in a TSSOP-14 package and is RoHS compliant, being free from lead, halogens, and brominated flame retardants. The device operates effectively across a temperature range of -55°C to +125°C, ensuring reliability in various environmental conditions. Its maximum propagation delay is 90 ns at 2.0 V, making it suitable for high-speed applications.
IC INVERTER OD 6CH 6-INP 14TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MC74HC05ADTG |
| Product Name | Logic - Gates and Inverters |
| Gate Type | NOT |