Rochester Electronics Logic - Logic - Shift Registers - MC74F299N MC74F299N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883640-MC74F299N Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883640-MC74F299N Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74F299N - 883640-MC74F299N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74F299N
883640-MC74F299N
Logic - Logic - Shift Registers - MC74F299N 883640-MC74F299N
Manufacturer: ON Semiconductor Win Source Part Number: 883640-MC74F299N Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883640-MC74F299N
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Shift Registers - MC74F299N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74F299N
Logic - Shift Registers MC74F299N
SHIFT REGISTER SINGLE 8 BIT SERI

SHIFT REGISTER SINGLE 8 BIT SERI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 883640-MC74F299N MC74F299N
Product Name Logic - Logic - Shift Registers - MC74F299N Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166D,653 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
8-bit parallel-in/serial-out shift register - 74LV165PW-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers