Rochester Electronics Logic - Logic - Gates and Inverters - MC74F20DR2 MC74F20DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883623-MC74F20DR2 Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883623-MC74F20DR2 Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74F20DR2 - 883623-MC74F20DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74F20DR2
883623-MC74F20DR2
Logic - Logic - Gates and Inverters - MC74F20DR2 883623-MC74F20DR2
Manufacturer: ON Semiconductor Win Source Part Number: 883623-MC74F20DR2 Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883623-MC74F20DR2
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - MC74F20DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74F20DR2
Logic - Gates and Inverters MC74F20DR2
NAND GATE 2-ELEMENT 4-IN BIPOLAR

NAND GATE 2-ELEMENT 4-IN BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883623-MC74F20DR2 MC74F20DR2
Product Name Logic - Logic - Gates and Inverters - MC74F20DR2 Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 54ALS32J/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details