Rochester Electronics Interface - Drivers, Receivers, Transceivers MC74F126D

Description
BUFFER/LINE DRIVER 4-CH NON-INVE
Datasheet
Description
BUFFER/LINE DRIVER 4-CH NON-INVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC74F126D - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC74F126D
Interface - Drivers, Receivers, Transceivers MC74F126D
BUFFER/LINE DRIVER 4-CH NON-INVE

BUFFER/LINE DRIVER 4-CH NON-INVE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74F126D
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Telecom - 336-5396-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details