Rochester Electronics Logic - Logic - Flip Flops - MC74F109N MC74F109N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883606-MC74F109N Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883606-MC74F109N Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74F109N
883606-MC74F109N
Logic - Logic - Flip Flops - MC74F109N 883606-MC74F109N
Manufacturer: ON Semiconductor Win Source Part Number: 883606-MC74F109N Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883606-MC74F109N
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Flip Flops - MC74F109N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74F109N
Logic - Flip Flops MC74F109N
J-K FLIP-FLOP, F/FAST SERIES, 2

J-K FLIP-FLOP, F/FAST SERIES, 2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883606-MC74F109N MC74F109N
Product Name Logic - Logic - Flip Flops - MC74F109N Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers