Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
ROCHESTER ELECTRONICS
MC74ACT377M -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC74ACT377M
Description
IC D-TYPE POS TRG SNGL 20SOEIAJ
Lingto Electronic Limited
Done
Datasheet
Description
IC D-TYPE POS TRG SNGL 20SOEIAJ
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT377M
Logic - Flip Flops
MC74ACT377M
IC D-TYPE POS TRG SNGL 20SOEIAJ
IC D-TYPE POS TRG SNGL 20SOEIAJ
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Flip-Flops
Product Number
MC74ACT377M
Product Name
Logic - Flip Flops
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Flip-Flop, D-Type, Hex, Master/Slave
AS10H576F16/883C
View Details
Nexperia B.V.
Single D-type flip-flop with set and reset; positive edge trigger
74LVC1G74GT-Q100X
Specs
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+6.5
View Details
7
suppliers
Texas Instruments
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs
5962-8952501KA
Specs
Output Characteristics
3-State
Propagation Delay
13 ns
f
MAX
125 MHz
View Details
Rochester Electronics
Logic - Flip Flops
54FCT574TDB
Specs
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details