MC74ACT373SDR2 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74ACT373SDR2
Description
OCT D LTCH TTL CMPTBL-IN
-
Lingto Electronic Limited
Datasheet
Description
OCT D LTCH TTL CMPTBL-IN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74ACT373SDR2 |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Latch Type
D
Output Characteristics
3-State
Operating Current
60 mA
View Details
Lansdale Semiconductor, Inc.
Latch Type
D
Supply Voltage
7 V
Propagation Delay
15 ns
View Details