Rochester Electronics Logic - Latches MC74ACT373DWG

Description
IC LATCH OCT TRANSP 3ST 20-SOIC
Datasheet
Description
IC LATCH OCT TRANSP 3ST 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74ACT373DWG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74ACT373DWG
Logic - Latches MC74ACT373DWG
IC LATCH OCT TRANSP 3ST 20-SOIC

IC LATCH OCT TRANSP 3ST 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74ACT373DWG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259E - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Octal Transparent Latch - 74FCT2373ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
4 suppliers