Rochester Electronics Logic - Flip Flops MC74ACT175DR2

Description
FLIP FLOP D-TYPE BUS INTERFACE
Datasheet
Description
FLIP FLOP D-TYPE BUS INTERFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74ACT175DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT175DR2
Logic - Flip Flops MC74ACT175DR2
FLIP FLOP D-TYPE BUS INTERFACE

FLIP FLOP D-TYPE BUS INTERFACE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74ACT175DR2
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-4106-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers
Flip Flops - 54S74DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers