Rochester Electronics Logic - Logic - Flip Flops - MC74AC74ML1 MC74AC74ML1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926253-MC74AC74ML1 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926253-MC74AC74ML1 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74AC74ML1
926253-MC74AC74ML1
Logic - Logic - Flip Flops - MC74AC74ML1 926253-MC74AC74ML1
Manufacturer: ON Semiconductor Win Source Part Number: 926253-MC74AC74ML1 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926253-MC74AC74ML1
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Flip Flops - MC74AC74ML1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74AC74ML1
Logic - Flip Flops MC74AC74ML1
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 926253-MC74AC74ML1 MC74AC74ML1
Product Name Logic - Logic - Flip Flops - MC74AC74ML1 Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3795-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74AC374SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54LS74LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers