MC74AC74DTEL -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC74AC74DTEL
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC74AC74DTEL |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Supply Voltage
5V; 5
Output Characteristics
3-State
Propagation Delay
7.5 ns
View Details
3 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers