Rochester Electronics Logic - Logic - Flip Flops - MC74AC74D MC74AC74D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926251-MC74AC74D Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926251-MC74AC74D Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74AC74D is a dual D-type flip-flop featuring asynchronous clear and set inputs, along with complementary outputs. It operates on the positive edge of the clock pulse, ensuring that data is transferred to the outputs only after the clock signal transitions. The device includes independent clear and set functions that can be activated regardless of the clock state. This flip-flop can source or sink up to 24 mA of current, making it suitable for various applications requiring moderate output drive capabilities. The MC74AC74D is designed with TTL-compatible inputs and is available in a Pb-free package, aligning with modern environmental standards. It operates within a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices, with a specified operating temperature range of -40°C to 85°C. Engineers considering this component should note its performance characteristics, including setup and hold times, which are critical for timing-sensitive applications. The device is packaged in a 14-lead SOIC format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The MC74AC74D is a dual D-type flip-flop featuring asynchronous clear and set inputs, along with complementary outputs. It operates on the positive edge of the clock pulse, ensuring that data is transferred to the outputs only after the clock signal transitions. The device includes independent clear and set functions that can be activated regardless of the clock state. This flip-flop can source or sink up to 24 mA of current, making it suitable for various applications requiring moderate output drive capabilities. The MC74AC74D is designed with TTL-compatible inputs and is available in a Pb-free package, aligning with modern environmental standards. It operates within a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices, with a specified operating temperature range of -40°C to 85°C. Engineers considering this component should note its performance characteristics, including setup and hold times, which are critical for timing-sensitive applications. The device is packaged in a 14-lead SOIC format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74AC74D
926251-MC74AC74D
Logic - Logic - Flip Flops - MC74AC74D 926251-MC74AC74D
Manufacturer: ON Semiconductor Win Source Part Number: 926251-MC74AC74D Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 55 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926251-MC74AC74D
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 55
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - MC74AC74D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74AC74D
Logic - Flip Flops MC74AC74D
IC FLIP FLOP DUAL TYPE D 14-SOIC

IC FLIP FLOP DUAL TYPE D 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 926251-MC74AC74D MC74AC74D
Product Name Logic - Logic - Flip Flops - MC74AC74D Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
Logic - Logic - Flip Flops - 74HCT377DB,118 - 736608-74HCT377DB,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 32 ns
View Details
4 suppliers