The MC74AC374NG is a high-speed, low-power octal D-type flip-flop designed for bus-oriented applications. It features separate D-type inputs for each of the eight flip-flops and includes 3-state outputs, allowing for flexible data handling in digital circuits. The device is triggered by a buffered positive edge clock and has a common output enable (OE) for all flip-flops, which allows the outputs to be placed in a high-impedance state when not in use. This flip-flop can source or sink up to 24 mA of current, making it suitable for driving loads directly. The MC74AC374 is available in both SOIC-20 and TSSOP-20 packages and is Pb-free, adhering to environmental standards. It operates within a supply voltage range of 2.0V to 6.0V for AC versions and 4.5V to 5.5V for ACT versions, with a specified operating temperature range of -40°C to 85°C. The device is also designed to withstand ESD voltages greater than 2000V, ensuring reliability in various applications.
IC FF D-TYPE SNGL 8BIT 20DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | MC74AC374NG |
| Product Name | Logic - Flip Flops |
| fMAX | 155 MHz |