Rochester Electronics Logic - Latches MC74AC373DTEL

Description
D LATCH, 1-FUNC, 8-BIT
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74AC373DTEL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74AC373DTEL
Logic - Latches MC74AC373DTEL
D LATCH, 1-FUNC, 8-BIT

D LATCH, 1-FUNC, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74AC373DTEL
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Latches - 1727-6434-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74AHCT373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details