Rochester Electronics Logic - Flip Flops MC74AC273MEL

Description
IC D-TYPE POS TRG SNGL 20SOEIAJ
Datasheet
Description
IC D-TYPE POS TRG SNGL 20SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74AC273MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74AC273MEL
Logic - Flip Flops MC74AC273MEL
IC D-TYPE POS TRG SNGL 20SOEIAJ

IC D-TYPE POS TRG SNGL 20SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74AC273MEL
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-3249-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 54FCT574CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details