Rochester Electronics Logic - Logic - Gates and Inverters - MC74AC20D MC74AC20D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883573-MC74AC20D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 2 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883573-MC74AC20D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 2 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC20D - 883573-MC74AC20D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC20D
883573-MC74AC20D
Logic - Logic - Gates and Inverters - MC74AC20D 883573-MC74AC20D
Manufacturer: ON Semiconductor Win Source Part Number: 883573-MC74AC20D Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 2 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883573-MC74AC20D
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 2 Channel - 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 55
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC20D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC20D
Logic - Gates and Inverters MC74AC20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883573-MC74AC20D MC74AC20D
Product Name Logic - Logic - Gates and Inverters - MC74AC20D Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SOIC
Supply Voltage 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHCT1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers