Rochester Electronics Logic - Logic - Gates and Inverters - MC74AC132DR2 MC74AC132DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926241-MC74AC132DR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926241-MC74AC132DR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC132DR2 - 926241-MC74AC132DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC132DR2
926241-MC74AC132DR2
Logic - Logic - Gates and Inverters - MC74AC132DR2 926241-MC74AC132DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926241-MC74AC132DR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926241-MC74AC132DR2
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC132DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC132DR2
Logic - Gates and Inverters MC74AC132DR2
IC GATE NAND 4CH 2-INP 14-SOIC

IC GATE NAND 4CH 2-INP 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 926241-MC74AC132DR2 MC74AC132DR2
Product Name Logic - Logic - Gates and Inverters - MC74AC132DR2 Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SOIC
Supply Voltage 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic - Gates and Inverters - 54LS20DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 1727-4199-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers