Rochester Electronics Embedded - Embedded - Microprocessors - MC68SECCFU20B1 MC68SECCFU20B1

Description
Manufacturer: Motorola Win Source Part Number: 883562-MC68SECCFU20B 1 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883562-MC68SECCFU20B 1 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68SECCFU20B1 - 883562-MC68SECCFU20B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68SECCFU20B1
883562-MC68SECCFU20B1
Embedded - Embedded - Microprocessors - MC68SECCFU20B1 883562-MC68SECCFU20B1
Manufacturer: Motorola Win Source Part Number: 883562-MC68SECCFU20B 1 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883562-MC68SECCFU20B1
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - MC68SECCFU20B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68SECCFU20B1
Embedded - Microprocessors MC68SECCFU20B1
MICROPROCESSOR, 8/16/32 BIT, MC6

MICROPROCESSOR, 8/16/32 BIT, MC6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883562-MC68SECCFU20B1 MC68SECCFU20B1
Product Name Embedded - Embedded - Microprocessors - MC68SECCFU20B1 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603EBC-166 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Embedded - Microprocessors - PC755BMGU350LE - 975826-PC755BMGU350LE - Win Source Electronics
Specs
Architecture RISC
Pin Count 360
Operating Temperature -55 C (-67 F)
View Details