Rochester Electronics Embedded - Embedded - Microprocessors - MC68SEC000CFU20 MC68SEC000CFU20

Description
Manufacturer: Motorola Win Source Part Number: 883560-MC68SEC000CFU 20 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883560-MC68SEC000CFU 20 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68SEC000CFU20 - 883560-MC68SEC000CFU20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68SEC000CFU20
883560-MC68SEC000CFU20
Embedded - Embedded - Microprocessors - MC68SEC000CFU20 883560-MC68SEC000CFU20
Manufacturer: Motorola Win Source Part Number: 883560-MC68SEC000CFU 20 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883560-MC68SEC000CFU20
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68SEC000CFU20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68SEC000CFU20
Embedded - Microprocessors MC68SEC000CFU20
MICROPROCESSOR, 32 BIT, MC68000

MICROPROCESSOR, 32 BIT, MC68000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883560-MC68SEC000CFU20 MC68SEC000CFU20
Product Name Embedded - Embedded - Microprocessors - MC68SEC000CFU20 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3359 Sitara Processor - AM3359BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 3560Y (2M Cache, 1.20 GHz) - 3560Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details