Rochester Electronics 8-bit 8BIT 1.5KB Embedded Microcontroller MCU MC68HC908JK8MP

Description
IC MCU 8BIT 1.5KB FLASH 20DIP Product overview: MC68HC908JK8MP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JK8MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB FLASH 20DIP Product overview: MC68HC908JK8MP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JK8MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-MC68HC908JK8MP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-MC68HC908JK8MP
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-MC68HC908JK8MP
IC MCU 8BIT 1.5KB FLASH 20DIP Product overview: MC68HC908JK8MP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JK8MP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 20DIP Product overview: MC68HC908JK8MP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JK8MP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - MC68HC908JK8MP - 883549-MC68HC908JK8MP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908JK8MP
883549-MC68HC908JK8MP
Embedded - Embedded - Microcontrollers - MC68HC908JK8MP 883549-MC68HC908JK8MP
Manufacturer: Motorola Win Source Part Number: 883549-MC68HC908JK8M P Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-PDIP Speed: 8MHz Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: LED, LVD, POR, PWM Number of I/O: 23 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Supply Voltage: 2.7V ~ 3.3V Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883549-MC68HC908JK8MP
Series: HC08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-PDIP
Speed: 8MHz
Package: Bulk
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: LED, LVD, POR, PWM
Number of I/O: 23
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.3V
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908JK8MP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908JK8MP
Embedded - Microcontrollers MC68HC908JK8MP
IC MCU 8BIT 1.5KB FLASH 20DIP

IC MCU 8BIT 1.5KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC908JK8MP 883549-MC68HC908JK8MP MC68HC908JK8MP
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC908JK8MP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; 20-DIP (0.300", 7.62mm) CDIP; Other; 20-PDIP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Clock Speed 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
8-bit 32KB 5V Embedded Microcontroller MCU - 685-C505CA4EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
7 suppliers