Rochester Electronics Embedded - Embedded - Microprocessors - MC68HC11AOFNR2 MC68HC11AOFNR2

Description
Manufacturer: Motorola Win Source Part Number: 883529-MC68HC11AOFNR 2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883529-MC68HC11AOFNR 2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68HC11AOFNR2 - 883529-MC68HC11AOFNR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68HC11AOFNR2
883529-MC68HC11AOFNR2
Embedded - Embedded - Microprocessors - MC68HC11AOFNR2 883529-MC68HC11AOFNR2
Manufacturer: Motorola Win Source Part Number: 883529-MC68HC11AOFNR 2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 883529-MC68HC11AOFNR2
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - MC68HC11AOFNR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68HC11AOFNR2
Embedded - Microprocessors MC68HC11AOFNR2
MCU 8-BIT, 6800 CPU, 2MHZ, HCMOS

MCU 8-BIT, 6800 CPU, 2MHZ, HCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883529-MC68HC11AOFNR2 MC68HC11AOFNR2
Product Name Embedded - Embedded - Microprocessors - MC68HC11AOFNR2 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded - Microprocessors - AM3358BZCZA100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded - Microprocessors - AT91SAM9261SB-CU-999 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details