Manufacturer: NXP
Win Source Part Number: 883528-MC68EN360ZQ25
Series: M683xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CPU32+ Microprocessor IC series 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
Core Processor: CPU32+
Speed: 25MHz
Package: 357-BBGA
Package: Bulk
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 357-PBGA (25x25)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
QUICC COMMUNICATIONS CONTROLLER,
IC MPU M683XX 25MHZ 357BGA
| Win Source Electronics | Lingto Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 883528-MC68EN360ZQ25VL | MC68EN360ZQ25VL | MC68EN360ZQ25VL |
| Product Name | Embedded - Embedded - Microprocessors - MC68EN360ZQ25VL | Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 357-PBGA (25x25) |