Rochester Electronics Embedded - Embedded - Microprocessors - MC68EC020FG16R2 MC68EC020FG16R2

Description
Manufacturer: Motorola Win Source Part Number: 883523-MC68EC020FG16 R2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883523-MC68EC020FG16 R2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC020FG16R2 - 883523-MC68EC020FG16R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC020FG16R2
883523-MC68EC020FG16R2
Embedded - Embedded - Microprocessors - MC68EC020FG16R2 883523-MC68EC020FG16R2
Manufacturer: Motorola Win Source Part Number: 883523-MC68EC020FG16 R2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883523-MC68EC020FG16R2
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 4 (72 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68EC020FG16R2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC020FG16R2
Embedded - Microprocessors MC68EC020FG16R2
MICROPROCESSOR, 32 BIT, MC68000

MICROPROCESSOR, 32 BIT, MC68000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883523-MC68EC020FG16R2 MC68EC020FG16R2
Product Name Embedded - Embedded - Microprocessors - MC68EC020FG16R2 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
32-bit 300MHz Embedded Microprocessor MPU - 694-PC8245MTPU300D - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Package Type Other; TBGA
View Details
2 suppliers