Rochester Electronics Embedded - Embedded - Microprocessors - MC68EC000FU16 MC68EC000FU16

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883521-MC68EC000FU16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883521-MC68EC000FU16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC000FU16 - 883521-MC68EC000FU16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC000FU16
883521-MC68EC000FU16
Embedded - Embedded - Microprocessors - MC68EC000FU16 883521-MC68EC000FU16
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883521-MC68EC000FU16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883521-MC68EC000FU16
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68EC000FU16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC000FU16
Embedded - Microprocessors MC68EC000FU16
MICROPROCESSOR, 32-BIT, MC68000

MICROPROCESSOR, 32-BIT, MC68000

Supplier's Site Datasheet
Embedded - Microprocessors - MC68EC000FU16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC000FU16
Embedded - Microprocessors MC68EC000FU16
MPU, 32-BIT, 16.67MHZ PQFP64

MPU, 32-BIT, 16.67MHZ PQFP64

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883521-MC68EC000FU16 MC68EC000FU16 MC68EC000FU16
Product Name Embedded - Embedded - Microprocessors - MC68EC000FU16 Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family 68k; MC68000
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - PC8640VGH1250HE - 1170027-PC8640VGH1250HE - Win Source Electronics
Specs
Architecture RISC
Package Type Other; FCBGA
Pin Count 1023
View Details
2 suppliers