Rochester Electronics Embedded - Embedded - Microprocessors - MC68EC000FN8R2 MC68EC000FN8R2

Description
Manufacturer: Motorola Win Source Part Number: 883520-MC68EC000FN8R 2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 8MHz 68-PLCC (24.21x24.21) Core Processor: EC000 Speed: 8MHz Package: Bulk Package: 68-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883520-MC68EC000FN8R 2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 8MHz 68-PLCC (24.21x24.21) Core Processor: EC000 Speed: 8MHz Package: Bulk Package: 68-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC000FN8R2 - 883520-MC68EC000FN8R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC000FN8R2
883520-MC68EC000FN8R2
Embedded - Embedded - Microprocessors - MC68EC000FN8R2 883520-MC68EC000FN8R2
Manufacturer: Motorola Win Source Part Number: 883520-MC68EC000FN8R 2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 8MHz 68-PLCC (24.21x24.21) Core Processor: EC000 Speed: 8MHz Package: Bulk Package: 68-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883520-MC68EC000FN8R2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EC000 Microprocessor IC series 1 Core, 32-Bit 8MHz 68-PLCC (24.21x24.21)
Core Processor: EC000
Speed: 8MHz
Package: Bulk
Package: 68-LCC (J-Lead)
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68EC000FN8R2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC000FN8R2
Embedded - Microprocessors MC68EC000FN8R2
MICROPROCESSOR, 32 BIT, MC68000

MICROPROCESSOR, 32 BIT, MC68000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883520-MC68EC000FN8R2 MC68EC000FN8R2
Product Name Embedded - Embedded - Microprocessors - MC68EC000FN8R2 Embedded - Microprocessors
Package Type PLCC; Other; 68-PLCC (24.21x24.21)
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
Microprocessors - 150-SAMA7D65D5MT-V/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details