MC68EC000CAA10 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC68EC000CAA10
Description
RISC MPU, 32-BIT, 10MHZ
-
Lingto Electronic Limited
Datasheet
Description
RISC MPU, 32-BIT, 10MHZ
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC68EC000CAA10 |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; FCBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, Qorivva 32 Bit MCU
Package Type
P-BGA; Other; | 516 PBGA
Clock Speed
264 MHz
View Details
|