Rochester Electronics 8-bit 8 BIT 8MHz Embedded Microprocessor MPU MC68B09CP

Description
MC6809 - 8 BIT MICROPROCESSING U / MC6809 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-PDIP Product overview: MC68B09CP from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 8 BIT, 8MHz, Embedded Microprocessor MPU, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC68B09CP can be used for catalog matching and distributor lookup.
Request a Quote
Description
MC6809 - 8 BIT MICROPROCESSING U / MC6809 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-PDIP Product overview: MC68B09CP from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 8 BIT, 8MHz, Embedded Microprocessor MPU, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC68B09CP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8 BIT 8MHz Embedded Microprocessor MPU - 776-MC68B09CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8 BIT 8MHz Embedded Microprocessor MPU
776-MC68B09CP
8-bit 8 BIT 8MHz Embedded Microprocessor MPU 776-MC68B09CP
MC6809 - 8 BIT MICROPROCESSING U / MC6809 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-PDIP Product overview: MC68B09CP from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 8 BIT, 8MHz, Embedded Microprocessor MPU, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC68B09CP can be used for catalog matching and distributor lookup.

MC6809 - 8 BIT MICROPROCESSING U / MC6809 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-PDIP Product overview: MC68B09CP from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 8 BIT, 8MHz, Embedded Microprocessor MPU, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC68B09CP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 989732-MC68B09CP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
989732-MC68B09CP
Integrated Circuits (ICs) - Embedded - Microprocessors 989732-MC68B09CP
Win Source Part Number: 989732-MC68B09CP Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: MC6809 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5V Package: Bulk Additional Interfaces: DMA Standard Package: 1 Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-MC68B09CP Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 989732-MC68B09CP
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: MC6809
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 8MHz
Graphics Acceleration: No
Voltage - I/O: 5V
Package: Bulk
Additional Interfaces: DMA
Standard Package: 1
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-MC68B09CP
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Microprocessors - MC68B09CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68B09CP
Microprocessors MC68B09CP
MC6809 Microprocessor IC - 1 Core, 8-Bit 8MHz 40-PDIP

MC6809 Microprocessor IC - 1 Core, 8-Bit 8MHz 40-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 776-MC68B09CP 989732-MC68B09CP MC68B09CP
Product Name 8-bit 8 BIT 8MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Package Type Other; Bulk DIP DIP; Other; 40-DIP (0.600\", 15.24mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded - Microprocessors - AM1808BZCE4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details