Rochester Electronics Embedded - Embedded - Microprocessors - MC68340CAG16E MC68340CAG16E

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926190-MC68340CAG16E Series: M683xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20) Core Processor: CPU32 Speed: 16MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926190-MC68340CAG16E Series: M683xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20) Core Processor: CPU32 Speed: 16MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68340CAG16E - 926190-MC68340CAG16E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68340CAG16E
926190-MC68340CAG16E
Embedded - Embedded - Microprocessors - MC68340CAG16E 926190-MC68340CAG16E
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926190-MC68340CAG16E Series: M683xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20) Core Processor: CPU32 Speed: 16MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926190-MC68340CAG16E
Series: M683xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
Core Processor: CPU32
Speed: 16MHz
Package: 144-LQFP
Package: Bulk
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68340CAG16E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68340CAG16E
Embedded - Microprocessors MC68340CAG16E
MICROPROCESSOR, 32 BIT, MC68000

MICROPROCESSOR, 32 BIT, MC68000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926190-MC68340CAG16E MC68340CAG16E
Product Name Embedded - Embedded - Microprocessors - MC68340CAG16E Embedded - Microprocessors
Package Type QFP; Other; 144-LQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352ZCE27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details