MC68302CRC20C -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC68302CRC20C
Description
LAN CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
LAN CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC68302CRC20C |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Microprocessor Family
AMD; Geode; AMD Geode™ GX
View Details
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1400 MHz
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details