Rochester Electronics Embedded Microprocessor MPU MC6802CL

Description
MC6802CL Product overview: MC6802CL from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC6802CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MC6802CL Product overview: MC6802CL from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC6802CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microprocessor MPU
694-MC6802CL
Embedded Microprocessor MPU 694-MC6802CL
MC6802CL Product overview: MC6802CL from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC6802CL can be used for catalog matching and distributor lookup.

MC6802CL Product overview: MC6802CL from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC6802CL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MC6802CL - 926178-MC6802CL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC6802CL
926178-MC6802CL
Embedded - Embedded - Microprocessors - MC6802CL 926178-MC6802CL
Manufacturer: Rochester Electronics Win Source Part Number: 926178-MC6802CL Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 926178-MC6802CL
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Microprocessors - MC6802CL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC6802CL
Microprocessors MC6802CL
Microprocessor IC *

Microprocessor IC *

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MC6802CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC6802CL
Integrated Circuits (ICs) - Embedded - Microprocessors MC6802CL
MC6802CL

MC6802CL

Supplier's Site
Embedded - Microprocessors - MC6802CL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC6802CL
Embedded - Microprocessors MC6802CL
MC6802CL

MC6802CL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC6802CL 926178-MC6802CL MC6802CL MC6802CL MC6802CL
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC6802CL Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA722AHGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0513T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details